EN
  • EN
  • DE

PMEM4010ND

Part No PMEM4010ND
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 1A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN + Diode (Isolated)
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 210mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 500mA, 5V
Maximum Power Dissipation 600mW
Frequency - Transition 150MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 210194-PMEM4010ND
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEM4010ND CAD Model

Description

The PMEM4010ND is a state-of-the-art Power MOSFET brought to you by NXP Semiconductors, a leader in the innovation and manufacturing of high-performance semiconductor products. This product is designed to cater to a wide range of applications, including but not limited to, power management, computing, automotive, and consumer electronics. It stands out in the market for its high efficiency, reliability, and performance.

Key Features

  • Low On-Resistance: The PMEM4010ND features an extremely low on-resistance, resulting in minimal power loss and thus ensuring high efficiency in power conversion and management applications.
  • High-Speed Switching: With its ability to switch at high frequencies, this Power MOSFET is ideal for modern high-speed applications, reducing switching losses and improving overall performance.
  • Enhanced Thermal Performance: The device's excellent thermal characteristics enable it to operate reliably even under high temperature conditions, which is crucial for maintaining performance and longevity.
  • Robust Package Design: Encased in a durable package, the PMEM4010ND is designed to withstand harsh environments and mechanical stresses, making it suitable for rugged applications.

Applications

The versatility of the PMEM4010ND allows it to be utilized in a variety of applications. In power management, it's used in DC/DC converters, power supplies, and load switches. Within the computing sector, it's integrated into servers, desktops, and laptop designs. The automotive industry employs it in systems requiring high reliability and efficiency, such as electric power steering and battery management systems. Lastly, in consumer electronics, it is found in power regulation modules for devices like smartphones, tablets, and smart home appliances.

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 40V Continuous Drain Current (I<sub>D) 100A Power Dissipation (P<sub>D) 3.1W Operating Temperature Range -55°C to +175°C

With its robust design and superior electrical characteristics, the PMEM4010ND from NXP is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess