EN
  • EN
  • DE

PMEM4020PD

Part No PMEM4020PD
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 0.75A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP + Diode (Isolated)
Maximum Current Collector 750mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 530mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 100mA, 5V
Maximum Power Dissipation 600mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 061971-PMEM4020PD
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEM4020PD CAD Model

Description

The NXP PMEM4020PD is a cutting-edge power management integrated circuit (PMIC) designed to cater to the demanding requirements of modern embedded and portable applications. This advanced component is part of NXP's reputable portfolio of power management solutions, engineered to provide reliable and efficient power distribution within electronic systems.

Key Features

  • Integrated Power Solution: The PMEM4020PD combines multiple power management functions into a single package, streamlining the design process and reducing the overall footprint on the PCB.
  • High Efficiency: With its state-of-the-art design, this PMIC ensures high efficiency across a wide range of load conditions, contributing to extended battery life and reduced heat dissipation.
  • Versatile Voltage Regulation: The device includes flexible voltage regulation options, accommodating various power requirements for different components within a system.
  • Low Quiescent Current: The PMEM4020PD is optimized for low quiescent current, making it ideal for battery-powered applications where power conservation is critical.

Applications

The PMEM4020PD is suitable for a broad array of applications, including but not limited to:

  • Portable and wearable devices
  • Internet of Things (IoT) devices
  • Healthcare electronics
  • Smart home automation
  • Industrial control systems

Technical Specifications

The PMEM4020PD is built to meet the rigorous standards of today's electronic devices, offering the following technical specifications:

  • Multiple output voltage rails
  • Programmable output voltage levels
  • Power-on reset and watchdog timer functions
  • Over-current and thermal protection
  • Small package size for space-constrained applications

As a product from NXP, a leader in the semiconductor industry, the PMEM4020PD is backed by robust technical support and documentation, ensuring that designers can integrate this PMIC into their projects with confidence. Its combination of efficiency, flexibility, and compact design makes it an excellent choice for powering the next generation of electronic innovations.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3738 $60.7284
42+ $2.7674 $116.2308
65+ $2.6819 $174.3235
90+ $2.5953 $233.5770
116+ $2.5087 $291.0092
155+ $2.2488 $348.5640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess