The NXP PMF87EN is a cutting-edge MOSFET that has been engineered to deliver high performance in a wide range of applications. This product is part of NXP's extensive portfolio of semiconductor solutions designed to meet the rigorous requirements of modern electronic systems.
Key Features
- Low On-Resistance: The PMF87EN boasts a low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
- High-Speed Switching: This MOSFET is optimized for high-speed switching applications, making it ideal for power management in computing and telecom infrastructures.
- Enhanced Thermal Performance: With its excellent thermal characteristics, the PMF87EN can operate reliably even under high-temperature conditions.
- Compact Package: The device comes in a small, surface-mount package, which allows for a reduction in PCB space and is beneficial for space-constrained applications.
Applications
The PMF87EN is versatile and can be used in a variety of applications, including:
- DC/DC converters
- Power management modules
- Battery protection circuits
- Load switches
- Motor control systems
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
7A
Power Dissipation (P<sub>D)
1.4W
Operating Temperature Range
-55°C to +150°C
Quality and Reliability
NXP is committed to delivering products of the highest quality and reliability. The PMF87EN has undergone rigorous testing to ensure it meets the stringent standards required for industrial and consumer applications. With its robust design and NXP's reputation for excellence, customers can trust the PMF87EN for their critical electronic designs.