EN
  • EN
  • DE

PMG370XN,115

Part No PMG370XN,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 960MA 6TSSOP  /  N-Channel 30 V 960mA (Ta) 690mW (Tc) Surface Mount 6-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr NXP USA Inc.
Series TrenchMOS™
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 960mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Max) @ Id, Vgs 440mOhm @ 200mA, 4.5V
Vgs(th) (Max) @ Id 1.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.65 nC @ 4.5 V
Vgs (Max) ±12V
Input Capacitance (Ciss) (Max) @ Vds 37 pF @ 25 V
Power Dissipation (Max) 690mW (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 6-TSSOP
Package / Case 6-TSSOP, SC-88, SOT-363
Base Product Number PMG37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names PMG370XN T/R,934058291115,PMG370XN T/R-ND,2156-PMG370XN,115,NEXNXPPMG370XN,115
Standard Package 3,000
Win Source Part Number 1201332-PMG370XN,115
Ultra Librarian 3D Model Ultra Librarian PMG370XN,115 CAD Model

Description

Product Overview: PMG370XN,115 by NXP Semiconductors

The PMG370XN,115 is a high-performance, low-power MOSFET developed by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to deliver the efficiency and reliability demanded by today's power-sensitive and space-constrained applications.

Key Features

  • Type: N-Channel Trench MOSFET
  • Package: SOT-23 (TO-236AB)
  • Drain-Source Voltage (Vdss): 30V
  • Current - Continuous Drain (Id) @ 25°C: 4.1A
  • Rds On (Max) @ Id, Vgs: 70 mOhm @ 2.5A, 10V
  • Gate Charge (Qg) (Max) @ Vgs: 6.3nC @ 10V
  • Input Capacitance (Ciss) (Max) @ Vds: 225pF @ 25V
  • Threshold Voltage (Vth): 1.2V @ 250µA
  • Operating Temperature: -55°C to +150°C

Applications

The PMG370XN,115 is suitable for a wide range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Controls
  • Mobile Devices

Performance and Efficiency

The device is built using NXP's advanced TrenchMOS™ technology, which provides reduced on-state resistance and minimizes switching and conduction losses, leading to a highly efficient power management solution. The PMG370XN,115's low threshold voltage allows for low-voltage operation, making it an ideal choice for portable and battery-powered applications where energy efficiency is crucial.

Reliability and Durability

With its robust thermal performance and high current capability, the PMG370XN,115 can handle demanding conditions while maintaining operational integrity. Its wide operating temperature range ensures stability and functionality even in extreme environments.

Easy Integration

The compact SOT-23 package allows for easy integration into various circuit designs without sacrificing performance. This makes the PMG370XN,115 a versatile component for designers looking to optimize their power management systems with a reliable and efficient MOSFET solution.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,040 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess