EN
  • EN
  • DE

PMG45UN,115

Part No PMG45UN,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 3A SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3A (Ta)
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 3.3nC @ 4.5V
Max Input Capacitance 184pF @ 10V
Power Dissipation (Max) 375mW (Ta), 4.35W (Tc)
Maximum Rds On at Id,Vgs 55 mOhm @ 3A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Dimension 6-TSSOP, SC-88, SOT-363
Win Source Part Number 1089671-PMG45UN,115
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PMG45UN,115 CAD Model

Description

The NXP PMG45UN,115 is a high-performance, low-power microcontroller designed to cater to a wide range of applications in the industrial, automotive, and consumer electronics sectors. This product is part of NXP's acclaimed microcontroller portfolio, known for its reliability, robustness, and cutting-edge technology.

Key Features

  • Advanced Architecture: The PMG45UN,115 boasts an advanced microcontroller architecture that ensures efficient processing capabilities, enabling complex computations and control tasks to be performed with ease.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller is ideal for battery-powered devices or applications where power consumption is a critical factor.
  • High Integration: The device integrates multiple features such as I/O ports, timers, and communication interfaces, reducing the need for additional components and simplifying the overall system design.
  • Robust Security: Security is a paramount concern in today's connected world, and the PMG45UN,115 addresses this with built-in security features that protect against unauthorized access and ensure data integrity.
  • Applications

    • Industrial Control Systems
    • Automotive Control Units
    • Smart Home Devices
    • Portable Electronics
    • Internet of Things (IoT) Devices

    Technical Specifications

    The PMG45UN,115 comes packed with a range of technical specifications that make it a versatile choice for developers. It includes multiple communication interfaces such as SPI, I2C, and UART, which enable it to connect with other devices and sensors seamlessly. The microcontroller also features a variety of analog and digital peripherals, enhancing its adaptability to different tasks and environments.

    Quality and Reliability

    NXP is committed to delivering high-quality products that meet stringent industry standards. The PMG45UN,115 is no exception, undergoing rigorous testing to ensure it performs reliably under various conditions. Its robust design guarantees long-term stability, making it a trustworthy component for any project.

    Overall, the NXP PMG45UN,115 microcontroller is a top-tier choice for designers and engineers looking for a blend of performance, efficiency, and security in their electronic projects.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2220 $61.1000
120+ $1.0025 $120.3000
180+ $0.9714 $174.8520
250+ $0.9402 $235.0500
320+ $0.9090 $290.8800
430+ $0.8143 $350.1490
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess