EN
  • EN
  • DE

PMMA9551LR1

Part No PMMA9551LR1
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL XYZ W/ MCU&GESTURE / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number PMMA9
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346498-PMMA9551LR1
Ultra Librarian 3D Model Ultra Librarian PMMA9551LR1 CAD Model

Description

The PMMA9551LR1 is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is designed to cater to the demands of the automotive industry, providing high reliability and performance for an array of applications, including body control modules, sensor applications, and light control systems.

Key Features

  • Advanced Architecture: At the heart of the PMMA9551LR1 is an efficient and powerful ARM Cortex-M0 core, which delivers the necessary computational power for complex processing tasks while maintaining low power consumption.
  • Memory Capabilities: The MCU comes equipped with ample flash memory and RAM, ensuring smooth operation and sufficient space for sophisticated automotive software.
  • Connectivity: With multiple communication interfaces such as CAN, LIN, and SPI, the PMMA9551LR1 provides versatile connectivity options to meet the rigorous requirements of modern vehicle networks.
  • Robust Design: Engineered for durability, the PMMA9551LR1 is built to withstand the harsh conditions typical of automotive environments, including wide temperature ranges and vibration.
  • Low Power Modes: The MCU supports various low power modes, which are essential for reducing the overall energy consumption of the vehicle when the MCU is idle or in standby.

Applications

The PMMA9551LR1 is adept at handling a multitude of automotive applications. Its robust design and versatile feature set make it suitable for:

  • Body control modules
  • Advanced sensor systems
  • LED lighting control
  • Power management systems
  • Small-scale motor control

Quality and Reliability

NXP's commitment to quality ensures that the PMMA9551LR1 meets the stringent standards required for automotive components. It is designed to achieve high levels of performance and reliability, ensuring long-term operation without failure, which is critical in automotive safety and functionality.

Support and Resources

NXP provides comprehensive support for the PMMA9551LR1, including technical documentation, development tools, and software libraries to facilitate rapid development and deployment. Customers can access a wide range of resources to help integrate this MCU into their automotive solutions effectively.

You May Also Be Interested in

STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess