EN
  • EN
  • DE

PMMN50XP,165

Part No PMMN50XP,165
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 279140-PMMN50XP,165
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMMN50XP,165 CAD Model

Description

The PMMN50XP,165 is a cutting-edge Power MOSFET manufactured by NXP Semiconductors, designed to cater to a wide range of applications that demand high efficiency, reliability, and performance. This product is part of NXP's medium power range and is particularly suited for switching applications in the automotive, industrial, and consumer markets.

Key Features

  • Low On-State Resistance (RDS(on)): The PMMN50XP,165 boasts a low on-state resistance, which translates to reduced conduction losses and improved power efficiency. This feature is essential for applications that require high current handling with minimal power dissipation.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, enabling efficient power conversion and reducing switching losses.
  • Enhanced Thermal Performance: The device is encapsulated in a compact, surface-mountable package that offers excellent thermal conduction. This ensures that the MOSFET operates reliably even under high temperature conditions.
  • Robust Gate Protection: The PMMN50XP,165 is equipped with gate protection to safeguard against voltage spikes and other transient events, ensuring long-term stability and performance of the device.

Applications

The PMMN50XP,165 is versatile and can be used in various applications, including:

  • Power management circuits
  • DC/DC converters
  • Motor control systems
  • Automotive applications, such as lighting and powertrain systems
  • Switch-mode power supplies (SMPS)

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) 20V
Continuous Drain Current (ID) 3.1A
Power Dissipation (PD) 1.25W
Operating Temperature Range -55°C to +150°C

In summary, the PMMN50XP,165 from NXP Semiconductors is a high-performance Power MOSFET that offers a blend of efficiency, speed, and thermal management. It is a reliable choice for engineers looking to optimize their power circuitry across a variety of demanding applications.

You May Also Be Interested in

Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess