The NXP PMN48XP is a high-performance, low-power MOSFET designed to meet the demands of modern electronic devices. This advanced power management component is ideal for applications requiring efficient power conversion and reliable operation over a wide range of conditions.
Key Features
- TrenchMOS Technology: Utilizes NXP's state-of-the-art TrenchMOS silicon technology for reduced on-state resistance and minimal switching losses, leading to higher efficiency and thermal performance.
- Low Threshold Voltage: Designed for low gate drive requirements, this MOSFET ensures easy driveability and compatibility with low-voltage logic levels.
- High-Speed Switching: Capable of high-frequency operation, the PMN48XP is suitable for fast-switching power supplies and DC-DC converters, ensuring minimal energy waste during transitions.
- Low Power Dissipation: Its optimized design results in low conduction and switching losses, which translates to reduced power dissipation and improved overall efficiency.
- Advanced Packaging: Housed in a compact, leadless package, the PMN48XP saves valuable board space while providing excellent thermal characteristics and mechanical robustness.
Applications
The versatility of the PMN48XP MOSFET makes it suitable for a wide range of applications. These include:
- Power management modules
- Battery-powered devices
- DC-DC converters
- Motor control circuits
- Load switches
- Portable electronics
- Computing and server power systems
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
20V
Continuous Drain Current (I<sub>D)
4.9A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
For engineers and designers looking for a reliable and efficient power MOSFET solution, the NXP PMN48XP offers an excellent balance of performance, size, and power handling capabilities. Its robust construction and advanced features ensure it can meet the challenges of today's high-performance electronics.