The NXP PMN50UPE is a cutting-edge Power MOSFET device designed for high-efficiency power management applications. As a product from NXP Semiconductors, a leader in the industry, the PMN50UPE embodies the quality and innovation that are synonymous with NXP's offerings.
Key Features
- Low On-Resistance: The PMN50UPE features an exceptionally low on-resistance, which translates to reduced energy loss during operation and improved overall efficiency.
- High-Speed Switching: Designed for fast switching applications, this MOSFET minimizes transition losses and is ideal for high-frequency power conversion systems.
- Enhanced Thermal Performance: The device is encapsulated in a thermally efficient package that aids in heat dissipation, ensuring stable performance even under high load conditions.
- Robust Power Handling: With its ability to handle substantial power levels, the PMN50UPE is suitable for a range of demanding applications.
Applications
The PMN50UPE is versatile and can be utilized in various applications including:
- DC-to-DC converters
- Power supplies for computers and servers
- Battery management systems
- Motor drives and controllers
- Load switches
- Power management for portable devices
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
50 V
Continuous Drain Current (I<sub>D)
3.1 A
Power Dissipation (P<sub>D)
1.25 W
R<sub>DS(on)
100 mΩ
With its robust design and advanced technology, the NXP PMN50UPE MOSFET is a reliable choice for designers and engineers looking to optimize their power management systems for efficiency and performance.