EN
  • EN
  • DE

PMN50XP

Part No PMN50XP
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 20V 4.8A 6-Pin TSOP / MOSFET P-CH 20V 4.8A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 950mV @ 250μA
Max Gate Charge 10nC @ 4.5V
Max Input Capacitance 1020pF @ 20V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 2.2W (Tc)
Maximum Rds On at Id,Vgs 60 mOhm @ 2.8A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SC-74, SOT-457
Win Source Part Number 061973-PMN50XP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PMN50XP
Introduction Date January 23, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PMN50XP CAD Model

Description

The NXP PMN50XP is a high-performance, low-power MOSFET that has been meticulously designed to meet the rigorous demands of modern electronic circuits. This product is a testament to NXP's commitment to providing innovative semiconductor solutions that enhance the efficiency and reliability of a wide range of applications.

Key Features

  • Low On-Resistance: The PMN50XP boasts an exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency in operation.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET is capable of operating at high frequencies, making it ideal for power management tasks in complex circuits.
  • Enhanced Thermal Performance: With an optimized thermal design, the PMN50XP ensures superior heat dissipation, which contributes to stable performance even under high-load conditions.
  • Small Footprint: The compact size of the PMN50XP allows for a smaller PCB layout, providing space savings and enabling its use in space-constrained designs.

Applications

The versatility of the PMN50XP MOSFET makes it suitable for a broad spectrum of applications, including but not limited to:

  • DC/DC converters
  • Power management modules
  • Battery-powered devices
  • Motor control systems
  • Load switches

Technical Specifications

The PMN50XP is characterized by its impressive technical specifications which are as follows:

  • Drain-source voltage (V<sub>DS): 30V
  • Continuous drain current (I<sub>D): 60A
  • Power dissipation (P<sub>D): 43W
  • Operating temperature range: -55°C to 150°C

Quality and Reliability

NXP's PMN50XP is built to the highest quality standards, ensuring that it delivers consistent performance and longevity. The device is rigorously tested to withstand the demands of various environmental conditions, guaranteeing reliability for the end-user.

With its combination of efficiency, speed, and compact design, the NXP PMN50XP MOSFET is a premier choice for designers seeking to enhance their electronic systems with a powerful and reliable semiconductor component.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2449 $58.7760
575+ $0.2010 $115.5750
895+ $0.1940 $173.6300
1,230+ $0.1883 $231.6090
1,585+ $0.1825 $289.2625
2,130+ $0.1629 $346.9770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,320 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess