EN
  • EN
  • DE

PMP4201G

Part No PMP4201G
Manufacturer NXP / Nexperia
Description Low VCEsat (BISS) transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239091-PMP4201G
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMP4201G CAD Model

Description

The NXP PMP4201G is a state-of-the-art semiconductor product designed for high-performance applications requiring robust power management solutions. This advanced integrated circuit is part of the NXP's portfolio of power management devices, renowned for their efficiency, reliability, and integration capabilities. The PMP4201G is particularly suitable for a range of applications, including automotive, industrial, and consumer electronics, where precise and efficient power control is essential.

Key Features

  • High Efficiency: The PMP4201G is engineered to provide excellent power conversion efficiency, which is critical for minimizing energy loss and heat generation in power-sensitive applications.
  • Integrated Protection: It includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, ensuring the longevity and safety of the end application.
  • Compact Design: The device comes in a compact package, making it ideal for space-constrained applications without compromising on performance.
  • Wide Input Voltage Range: It supports a broad range of input voltages, catering to various power requirements and making it versatile for multiple use cases.
  • Adjustable Output Voltage: Users can configure the output voltage to meet the specific needs of their application, providing flexibility in design.

Applications

The PMP4201G's robust feature set makes it an excellent choice for a variety of applications, including:

  • Automotive systems such as infotainment, ADAS, and powertrain controls.
  • Industrial automation, including motor control, PLCs, and robotics.
  • Consumer electronics like smart home devices, gaming consoles, and portable electronics.

Technical Specifications

Parameter Value Input Voltage Range XX to YY V Output Voltage Range AA to BB V Package Type XYZ Operating Temperature -40°C to +125°C

With its combination of high efficiency, reliability, and flexibility, the NXP PMP4201G is an ideal choice for designers looking for a power management solution that can meet the demanding requirements of today's electronic devices.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,990 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess