The NXP PMPB47XP is a cutting-edge MOSFET that offers a high level of performance for a wide range of applications. This product is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and switching with low on-state resistance.
Key Features
- Low On-Resistance: The PMPB47XP boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation.
- High-Speed Switching: Engineered for fast switching, this MOSFET is ideal for high-frequency applications, ensuring minimal switching losses.
- Enhanced Thermal Performance: With its advanced design, the PMPB47XP exhibits superior thermal performance, allowing for better heat dissipation and reliability under high load conditions.
- Robust Package: The product comes in a durable package that is designed to withstand harsh environmental conditions, ensuring long-term reliability and performance.
Applications
The versatility of the NXP PMPB47XP MOSFET makes it suitable for a variety of applications, including:
- Power supply units
- DC-DC converters
- Motor control circuits
- Automotive systems
- LED lighting solutions
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
100A
Power Dissipation (P<sub>D)
210W
Operating Temperature Range
-55°C to +175°C
Package
LFPAK56, Power-SO8
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The PMPB47XP MOSFET is no exception, with rigorous testing and quality control measures in place to ensure it meets the highest standards of performance and durability.