The PMST2222A from NXP Semiconductors is a high-performance NPN bipolar junction transistor (BJT) that offers a blend of efficiency and reliability for a wide range of applications. This versatile transistor is designed to meet the stringent requirements of modern electronic circuits, providing excellent linear amplification and switching characteristics.
Key Features
- High Current Gain (hFE): The PMST2222A features a high current gain, making it suitable for amplification purposes in audio, signal processing, and other low-power applications.
- Low Voltage Operation: It operates at low voltages, making it ideal for portable and battery-operated devices.
- High-Speed Switching: The device is capable of high-speed switching, which is essential for digital and switching applications.
- Low Saturation Voltage: Its low saturation voltage reduces power loss and improves efficiency, especially in saturation-related applications.
Applications
The PMST2222A is suited for a multitude of applications including, but not limited to:
- General-purpose switching and amplification
- Linear amplifiers
- Audio amplifiers
- Signal processing
- Power management circuits
- Driver stages in hi-fi amplifiers and television circuits
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
40 V
Collector-Base Voltage (VCBO)
75 V
Emitter-Base Voltage (VEBO)
6 V
Collector Current (IC)
600 mA
Power Dissipation (Ptot)
500 mW
DC Current Gain (hFE)
100 to 300 at IC = 10 mA, VCE = 10 V
With its robust construction and proven performance, the PMST2222A is a reliable choice for designers looking to optimize their electronic designs. Whether for industrial, commercial, or consumer applications, the PMST2222A delivers the quality and performance expected from a leading semiconductor manufacturer like NXP.