EN
  • EN
  • DE

PMST5550

Part No PMST5550
Manufacturer NXP / Nexperia
Description NPN high-voltage transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1239121-PMST5550
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMST5550 CAD Model

Description

The NXP PMST5550 is a high-quality, surface-mount, small signal NPN transistor that offers a blend of reliability and performance for a wide range of electronic applications. This versatile component is designed to cater to the needs of modern compact devices, making it an ideal choice for designers looking to optimize their circuit designs for both efficiency and space-saving.

Key Features

  • High Collector-Emitter Voltage: The PMST5550 is capable of supporting a collector-emitter voltage (VCEO) of up to 600V, making it suitable for high-voltage applications.
  • Low Collector Capacitance: With a low collector capacitance, this transistor is optimized for high-speed switching applications.
  • Surface-Mount Package: The SOT-323 packaging allows for efficient space utilization on printed circuit boards, making it perfect for compact designs.
  • High Reliability: NXP's commitment to quality ensures that the PMST5550 meets stringent reliability standards, providing a robust solution for your circuit needs.

Applications

The PMST5550 is well-suited for a variety of applications, including but not limited to:

  • Switching and Amplification
  • Power Management Circuits
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits
  • Voltage Regulation Modules
  • Signal Processing

Product Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage VCEO Max 600 V Power Dissipation 330 mW DC Current Gain (hFE) 100 to 250 Operating Temperature Range -65°C to +150°C

Whether you are working on a high-frequency switching power supply or a precision analog signal application, the NXP PMST5550 can be relied upon for consistent performance and durability. Its technical specifications and versatile applications make it a go-to transistor for engineers and designers alike.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1,720+ $0.0291 $50.0520
4,185+ $0.0239 $100.0215
6,470+ $0.0232 $150.1040
8,930+ $0.0224 $200.0320
11,525+ $0.0217 $250.0925
15,465+ $0.0194 $300.0210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess