EN
  • EN
  • DE

PMT760EN,115

Part No PMT760EN,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V SC-73 / Trans MOSFET N-CH 100V 0.9A 4-Pin(3+Tab) SC-73 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 900mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 3nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 160pF @ 80V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 800mW (Ta), 6.2W (Tc)
Rds On (Maximum) @ Id, Vgs 950 mOhm @ 800mA, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package SOT-223
Package TO-261-4, TO-261AA
Win Source Part Number 792439-PMT760EN,115
Popularity Medium
Supply and Demand Status Limited
Family Name PMT760EN
Introduction Date October 25, 2012
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PMT760EN,115 CAD Model

Description

    

The PMT760EN,115 is a high-performance, low-power MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's extensive range of field-effect transistors that are engineered to meet the increasing demands of modern electronic applications.

  

Key Features

  
        
  • Device Type: MOSFET
  •     
  • Channel Type: N-Channel
  •     
  • Drain-Source Voltage (VDS): 60V
  •     
  • Continuous Drain Current (ID): 3.1A
  •     
  • RDS(on): Low on-state resistance for higher efficiency
  •     
  • Configuration: Single
  •     
  • Package: SOT-23
  •     
  • Qualification Standard: Automotive
  •   
  

Applications

  

The PMT760EN,115 MOSFET is ideally suited for a wide range of applications that require efficient power management and high-speed switching. Its low on-state resistance and high thermal performance make it a perfect choice for:

  
        
  • Power supply circuits
  •     
  • DC-DC converters
  •     
  • Motor drives
  •     
  • Automotive applications
  •     
  • Load switches
  •     
  • Battery management systems
  •   
  

Performance and Durability

  

Designed with reliability in mind, the PMT760EN,115 MOSFET offers robust performance even in harsh environments. Its ability to handle high temperatures and its small form factor makes it a versatile component for compact designs. The product is also AEC-Q101 qualified, reflecting its suitability for automotive applications where long-term durability is essential.

  

Environmental and Quality Certifications

  

NXP is committed to delivering products that not only meet but exceed environmental and quality standards. The PMT760EN,115 is no exception, as it complies with RoHS directives, ensuring that it is free from hazardous materials. NXP's dedication to quality is further evidenced by its ISO certifications, which guarantee that its products are manufactured to the highest standards of quality and reliability.

  

Ordering Information

  

For purchasing and detailed specifications regarding the PMT760EN,115, customers are encouraged to contact NXP or their authorized distributors. The product is typically offered in tape and reel packaging, facilitating efficient assembly processes for high-volume production needs.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5729 $60.1545
250+ $0.4701 $117.5250
380+ $0.4562 $173.3560
525+ $0.4412 $231.6300
680+ $0.4262 $289.8160
910+ $0.3823 $347.8930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess