EN
  • EN
  • DE

PHD66NQ03LT,118

Part No PHD66NQ03LT,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 66A DPAK / Trans MOSFET N-CH 25V 66A 3-Pin(2+Tab) DPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Series TrenchMOS
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 25V
Current - Continuous Drain (Id) @ 25°C 66A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Vgs(th) (Maximum) @ Id 2V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 12nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 860pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 93W (Tc)
Rds On (Maximum) @ Id, Vgs 10.5 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package DPAK
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 791764-PHD66NQ03LT,118
Popularity Medium
Supply and Demand Status Balance
Family Name PHD66NQ03LT
Introduction Date October 12, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PHD66NQ03LT,118 CAD Model

Description

    

The PHD66NQ03LT,118 is a high-performance, N-channel TrenchMOS logic level FET designed and manufactured by NXP Semiconductors. This product is well-suited for a range of applications, particularly in the automotive and industrial sectors where efficiency and reliability are of paramount importance.

  

Key Features

  
        
  • Low Threshold Voltage: The device features a low threshold voltage that allows it to be driven directly by logic-level voltages, making it compatible with microcontroller outputs without the need for additional driver circuits.
  •     
  • High-Speed Switching: With its TrenchMOS technology, the PHD66NQ03LT,118 boasts fast switching speeds, which is essential for applications requiring high-frequency operation.
  •     
  • High Efficiency: The low on-state resistance (RDS(on)) minimizes conduction losses, leading to higher efficiency in power conversion applications.
  •     
  • Robust Thermal Performance: The device is encapsulated in a TO-252 (DPAK) package, which provides excellent thermal performance and ensures reliability even under high power and temperature conditions.
  •     
  • Automotive-Qualified: This product meets the stringent requirements for automotive applications, ensuring operation under harsh conditions and compliance with industry standards.
  •   
  

Applications

  

The versatility of the PHD66NQ03LT,118 makes it ideal for a wide array of applications. It is commonly used in:

  
        
  • DC/DC converters
  •     
  • Motor drives
  •     
  • Power management systems
  •     
  • Load switches
  •     
  • Automotive systems, including body control modules and lighting
  •   
  

Technical Specifications

            Parameter      Value              Drain-Source Voltage (VDS)      30V              Continuous Drain Current (ID)      60A              Power Dissipation (PD)      83W              RDS(on)      8.5 mΩ              Package      TO-252 (DPAK)        

For designers and engineers looking for a reliable and efficient power MOSFET with logic level gate drive capability, the NXP PHD66NQ03LT,118 is an excellent choice that combines performance with the ruggedness required for demanding applications.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1663 $58.2050
850+ $0.1363 $115.8550
1,320+ $0.1317 $173.8440
1,805+ $0.1282 $231.4010
2,340+ $0.1236 $289.2240
3,125+ $0.1109 $346.5625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess