EN
  • EN
  • DE

FCH072N60F-F085

Part No FCH072N60F-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 52A TO247-3  /  N-Channel 600 V 52A (Tc) 481W (Tc) Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101, SuperFET® II
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 52A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 72mOhm @ 26A, 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 210 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 6330 pF @ 100 V
Power Dissipation (Max) 481W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-3
Package / Case TO-247-3
Base Product Number FCH072
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FCH072N60F_F085,2832-FCH072N60F-F085-488,FCH072N60F_F085-ND
Standard Package 450
Win Source Part Number 1222862-FCH072N60F-F085
Ultra Librarian 3D Model Ultra Librarian FCH072N60F-F085 CAD Model

Description

    

The FCH072N60F-F085 is a state-of-the-art N-Channel Power MOSFET brought to you by ON Semiconductor, a leader in power and signal management. This cutting-edge component is designed to meet the high efficiency and reliability requirements of modern power electronic applications. With its advanced technology, this MOSFET is a perfect choice for a wide range of applications, including power supplies, converters, and motor drives.

  

Key Features

  
        
  • High Current Capability: The FCH072N60F-F085 can handle continuous drain currents up to 72A, making it suitable for high-power applications.
  •     
  • Low On-Resistance: With a typical RDS(on) of just 0.085Ω, this MOSFET ensures minimal power loss and improved efficiency in your circuit designs.
  •     
  • High Voltage Rating: It has a drain-to-source voltage (VDSS) of 600V, providing a wide safety margin for electrical isolation and breakdown protection.
  •     
  • Fast Switching: The device boasts a fast switching speed, which is essential for reducing switching losses and improving performance in high-frequency applications.
  •     
  • Robust Thermal Performance: The FCH072N60F-F085 is encapsulated in a TO-247 package, known for excellent thermal characteristics, ensuring reliable operation even at elevated temperatures.
  •   
  

Applications

  

The versatility of the FCH072N60F-F085 allows it to be employed in various applications that demand high efficiency, power density, and reliability. These include:

  
        
  • Switch Mode Power Supplies (SMPS)
  •     
  • Power Factor Correction (PFC) circuits
  •     
  • DC-DC converters
  •     
  • Uninterruptible Power Supplies (UPS)
  •     
  • Electric vehicle (EV) charging stations
  •     
  • Motor control and drives
  •   
  

Quality and Reliability

  

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The FCH072N60F-F085 is no exception, undergoing rigorous testing and quality control processes to ensure it performs to specifications under various conditions. Its robust design and superior materials make it a reliable choice for demanding electronic systems.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8344 $62.6752
18+ $6.4287 $115.7166
28+ $6.2278 $174.3784
39+ $6.0268 $235.0452
50+ $5.8258 $291.2900
67+ $5.2229 $349.9343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess