The PMV16XN215 is a robust, high-performance MOSFET transistor designed by NXP Semiconductors, a leader in the world of electronic components. This product is a testament to NXP's commitment to providing innovative solutions that drive efficiency and reliability in electronic applications.
Key Features - Low On-Resistance: The PMV16XN215 boasts an ultra-low on-resistance, which significantly reduces conduction losses and improves overall energy efficiency in applications.
- High-Speed Switching: Engineered for high-speed switching, this MOSFET is an ideal choice for power management tasks where quick response times are crucial.
- Thermal Performance: With an excellent thermal performance, the PMV16XN215 can operate reliably even under high temperature conditions, ensuring longevity and stability.
- Voltage Rating: The device is rated for a drain-source voltage (Vds) of 20V, making it suitable for a wide range of low to medium voltage applications.
- Power Packaging: Encased in a compact, power-efficient package, the PMV16XN215 is designed for space-constrained applications without compromising on power capabilities.
Applications
The PMV16XN215 is versatile and can be used in various applications, such as:
- Power supply units
- DC-DC converters
- Battery management systems
- Load switches
- Motor control circuits
Product Specifications
Below are some of the key specifications of the PMV16XN215:
- Type: N-channel MOSFET
- Drain-Source Voltage (Vds): 20V
- Continuous Drain Current (Id): 6.7A
- Power Dissipation (Pd): 1.4W
- Operating Temperature Range: -55°C to +150°C
- Package: SOT-23 (TO-236AB)
With its compact design, high efficiency, and reliability, the PMV16XN215 from NXP is a superior choice for designers looking to optimize their power management systems. Its advanced features ensure top-notch performance, making it a valuable component in a wide array of electronic devices.