EN
  • EN
  • DE

PMV65XP/MI

Part No PMV65XP/MI
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14Rohs
Reference case SOT23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 740806-PMV65XP/MI
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMV65XP/MI CAD Model

Description

The PMV65XP/MI is a cutting-edge Power MOSFET product from NXP Semiconductors, designed to provide efficient power management in a compact package. This product is a testament to NXP's commitment to innovation and excellence in the semiconductor industry, offering a blend of performance, reliability, and energy efficiency.

Key Features

  • Low On-Resistance: The PMV65XP/MI boasts a very low on-resistance, which significantly reduces conduction losses and improves overall efficiency, making it an ideal choice for power-intensive applications.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET enables quick transitions, which is crucial for reducing switching losses and improving performance in high-frequency circuits.
  • Enhanced Thermal Performance: With an optimized thermal design, the PMV65XP/MI can handle higher currents and operate at elevated temperatures, ensuring stability and longevity even under stressful conditions.
  • Small Footprint: The compact size of the PMV65XP/MI allows for a smaller PCB layout, providing more space for other critical components and enabling sleeker, more streamlined designs.
  • Robustness: Built to be durable, this MOSFET can withstand challenging environmental conditions, making it suitable for a wide range of industrial and automotive applications.

Applications

The versatility of the PMV65XP/MI makes it an essential component in various applications. It is particularly well-suited for:

  • DC/DC converters
  • Power management systems
  • Motor control units
  • Load switches
  • Battery management systems
  • LED lighting solutions

Why Choose PMV65XP/MI?

Choosing the PMV65XP/MI from NXP means selecting a product that delivers top-tier performance without compromising on efficiency or size. It's a component designed for forward-thinking engineers who demand the best in power management technology. Whether you're designing consumer electronics, automotive systems, or industrial machinery, the PMV65XP/MI offers the reliability and functionality needed to take your projects to the next level.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0573 $50.1375
2,125+ $0.0471 $100.0875
3,290+ $0.0456 $150.0240
4,540+ $0.0441 $200.2140
5,855+ $0.0427 $250.0085
7,855+ $0.0382 $300.0610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 364,598 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess