EN
  • EN
  • DE

PMWD15UN,518

Part No PMWD15UN,518
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 11.6A 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 11.6A
Maximum Rds On at Id,Vgs 18.5 mOhm @ 5A, 4.5V
Gate-Source Threshold Voltage 700mV @ 1mA
Max Gate Charge 22.2nC @ 4.5V
Max Input Capacitance 1450pF @ 16V
Maximum Power Dissipation 4.2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 004429-PMWD15UN,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMWD15UN,518 CAD Model

Description

The NXP PMWD15UN,518 is a high-performance, dual N-channel TrenchMOS™ field-effect transistor (FET) designed for a wide range of applications. This advanced power MOSFET is a testament to NXP's commitment to providing state-of-the-art solutions for power management and efficiency. It is particularly well-suited for use in power switching circuits, motor control systems, and as a general-purpose switch in various electronic devices.

Key Features:

  • Low On-State Resistance: The PMWD15UN,518 boasts an exceptionally low on-state resistance (R<sub>DS(on)), which results in reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET can operate at high frequencies, making it ideal for modern, high-speed power conversion and management circuits.
  • Dual N-Channel Configuration: The dual N-channel design allows for flexibility in circuit design, providing designers with the option to use both channels in parallel for higher current applications or independently for dual-path control.
  • Low Threshold Voltage: A low gate threshold voltage ensures that the device can be driven at lower voltages, making it compatible with low-voltage logic and reducing power requirements for the driving circuit.
  • Surface-Mount Package: The PMWD15UN,518 comes in a compact SOT-363 package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.

Applications:

  • DC/DC converters
  • Power management systems
  • Battery-powered devices
  • Motor control circuits
  • Load/switching applications

Overall, the NXP PMWD15UN,518 MOSFET is a versatile and efficient solution for designers looking to improve power management in their electronic designs. With its combination of low on-state resistance, high-speed switching, and dual-channel flexibility, this MOSFET is a reliable choice for a multitude of applications where performance and efficiency are paramount.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess