The NXP PMWD15UN is a high-performance, dual N-channel, TrenchMOS silicon MOSFET designed to deliver efficient power management within a compact footprint. This advanced technology MOSFET is an ideal choice for a variety of applications, including but not limited to, power supply, load switch, and power management tasks within both industrial and consumer electronics markets.
Key Features
- Low On-Resistance: The PMWD15UN boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates into reduced conduction losses and improved overall efficiency in applications where it is deployed.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET is capable of handling high-frequency operations, making it suitable for modern power conversion applications.
- Dual N-Channel Configuration: The dual N-channel setup allows for flexibility in design and can help in reducing component count and system complexity.
- Compact Packaging: Housed in a small SOT-363 package, the PMWD15UN is ideal for space-constrained applications, enabling designers to minimize PCB size without sacrificing performance.
- High Thermal Performance: With an excellent thermal conduction capability, the PMWD15UN ensures reliability even under high-temperature operating conditions.
Applications
The versatility of the NXP PMWD15UN MOSFET makes it suitable for a wide array of applications, including:
- DC/DC converters
- Power management modules
- Battery-powered devices
- Motor control circuits
- Switching regulators
- Load switches
Technical Specifications
Some of the technical specifications of the PMWD15UN include:
- Drain-source voltage (V<sub>DS): 20V
- Continuous drain current (I<sub>D): 3.1A
- Power dissipation (P<sub>D): 0.75W
- Operating temperature range: -55°C to +150°C
With its combination of efficiency, speed, and compactness, the NXP PMWD15UN MOSFET stands out as a solid choice for designers looking to optimize their power management solutions.