EN
  • EN
  • DE

PMWD16UN

Part No PMWD16UN
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Dual N-channel uTrenchMOS ultra low level FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1239151-PMWD16UN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMWD16UN CAD Model

Description

The NXP PMWD16UN is a state-of-the-art MOSFET that is designed to deliver high efficiency and reliability for a wide range of applications. This compact yet powerful semiconductor device is built using NXP's advanced technology, ensuring superior performance for electronic circuits.

Key Features

  • Low On-Resistance: The PMWD16UN offers exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency in operation. This feature makes it an ideal choice for power-sensitive applications.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET is well-suited for high-frequency applications, including power supplies, DC-DC converters, and motor control circuits.
  • Small Footprint: The compact size of the PMWD16UN allows for a smaller PCB layout, making it perfect for space-constrained designs without compromising performance.
  • Low Threshold Voltage: The device is characterized by a low threshold voltage, ensuring that it can be easily driven by low-voltage logic signals, which is particularly beneficial in portable and battery-powered devices.

Applications

The versatility of the NXP PMWD16UN MOSFET makes it suitable for a broad spectrum of applications, including but not limited to:

  • Power management circuits
  • Load switches
  • Battery protection modules
  • DC-DC converters
  • Motor control systems

Product Specifications

The PMWD16UN is built to meet rigorous industry standards, featuring:

  • Drain-source voltage (V<sub>DS) of up to 30V
  • Continuous drain current (I<sub>D) of up to 3.1A
  • Low gate charge and input capacitance
  • Enhanced thermal performance for increased reliability

In conclusion, the NXP PMWD16UN MOSFET is an excellent choice for designers seeking a robust, high-performance solution for their power switching needs. With its low on-resistance, high-speed switching capabilities, and compact form factor, this MOSFET is poised to boost the efficiency and performance of a diverse array of electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess