EN
  • EN
  • DE

PMWD19UN

Part No PMWD19UN
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description DUAL uTRENCHMOS ULTRA LOW LEVEL FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1239152-PMWD19UN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMWD19UN CAD Model

Description

Introducing the NXP PMWD19UN Power MOSFET

The NXP PMWD19UN is a state-of-the-art Power MOSFET designed for high-efficiency power management applications. This robust semiconductor device is an essential component for modern electronic systems, offering a compact form factor and exceptional performance characteristics that make it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Low On-Resistance: The PMWD19UN boasts an incredibly low on-resistance, which results in reduced conduction losses and enhances overall system efficiency.
  • High Switching Speed: With its fast switching capabilities, the PMWD19UN ensures minimal switching losses, making it suitable for high-frequency power conversion systems.
  • Enhanced Thermal Performance: The device is engineered to operate reliably even under high temperature conditions, thanks to its superior thermal management properties.
  • Durable and Robust: NXP's PMWD19UN is built to withstand tough conditions, ensuring a long operational life and consistent performance even in demanding environments.

Applications

The versatility of the PMWD19UN Power MOSFET allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Power supplies for computers and servers
  • Motor drives
  • Battery management systems
  • Automotive applications such as electric power steering and DC/AC inverters for electric vehicles

Technical Specifications

The PMWD19UN comes with a set of technical specifications designed to meet the rigorous demands of modern electronic systems:

  • Voltage Rating: Optimized for low voltage operations
  • Current Capacity: Capable of handling high current levels
  • Package: Available in a space-efficient package that is easy to integrate into various circuit designs

With its combination of efficiency, speed, and durability, the NXP PMWD19UN Power MOSFET is a reliable choice for designers and engineers looking to improve the performance and longevity of their power management systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6720 $60.7360
31+ $3.8334 $118.8354
47+ $3.7145 $174.5815
65+ $3.5944 $233.6360
84+ $3.4742 $291.8328
112+ $3.1150 $348.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess