EN
  • EN
  • DE

PMWD30UN,518

Part No PMWD30UN,518
Manufacturer NXP / Nexperia
Catalog FETs - Arrays
Description MOSFET 2N-CH 30V 5A 8TSSOP / Mosfet Array 30V 5A 2.3W Surface Mount 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr NXP USA Inc.
Series TrenchMOS™
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 5A
Rds On (Max) @ Id, Vgs 33mOhm @ 3.5A, 4.5V
Vgs(th) (Max) @ Id 700mV @ 1mA
Gate Charge (Qg) (Max) @ Vgs 28nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds 1478pF @ 10V
Power - Max 2.3W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number PMWD30
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1346361-PMWD30UN,518
Ultra Librarian 3D Model Ultra Librarian PMWD30UN,518 CAD Model

Description

The NXP PMWD30UN,518 is a high-performance, dual N-channel TrenchMOS logic level MOSFET designed to deliver efficient power management and control in a wide variety of applications. This compact and energy-efficient device is a perfect choice for modern electronics where space is at a premium and power efficiency is a must.

Key Features

  • Low On-Resistance: The PMWD30UN,518 boasts an exceptionally low on-resistance, which translates into minimal power loss during operation and enhances overall system efficiency.
  • Dual N-Channel Configuration: Its dual N-channel configuration allows for flexibility in design, enabling the integration of two MOSFETs in a single package for space-saving benefits.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET is suitable for high-frequency applications, ensuring swift and responsive performance.
  • Logic Level Gate Drive: The device can be driven directly from low-voltage logic circuits without the need for additional level-shifting components, simplifying circuit design and reducing component count.
  • Low Threshold Voltage: It features a low threshold voltage, making it compatible with low-voltage logic signals and ideal for use in low-power devices.
  • Surface-Mount Package: The PMWD30UN,518 comes in a compact, surface-mount package that is designed for automated assembly processes, ensuring ease of integration into PCBs.

Applications

The versatility of the NXP PMWD30UN,518 MOSFET makes it suitable for a broad range of applications, including:

  • Power management circuits
  • DC/DC converters
  • Battery-powered devices
  • Motor control systems
  • Load switches
  • Switching regulators

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PMWD30UN,518 is no exception. Manufactured to high standards, this MOSFET is designed to withstand the rigors of everyday use in commercial and industrial environments, ensuring a long operational life and consistent performance.

You May Also Be Interested in

Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Diodes Incorporated
Lowest to $0.6913
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,475 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess