EN
  • EN
  • DE

PMZ370UNE

Part No PMZ370UNE
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 30 V, N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834075-PMZ370UNE
Ultra Librarian 3D Model Ultra Librarian PMZ370UNE CAD Model

Description

The NXP PMZ370UNE is a high-performance, low-power MOSFET that is part of NXP's extensive portfolio of metal-oxide-semiconductor field-effect transistors (MOSFETs). Designed to meet the stringent requirements of modern electronic devices, the PMZ370UNE offers a perfect blend of efficiency and reliability for a wide range of applications.

Key Features

  • Device Type: MOSFET
  • Channel Type: N-Channel
  • Drain-to-Source Voltage (VDS): 30V
  • Continuous Drain Current (ID): Up to 4.3A
  • RDS(on): Very low on-resistance
  • Package: SOT-23 (TO-236AB)

Performance and Efficiency

The PMZ370UNE is engineered for low threshold voltage and low on-resistance, which results in reduced conduction losses and enhances overall efficiency. Its compact SOT-23 package is ideal for space-constrained applications while still providing excellent thermal performance. The device's low gate charge and capacitance also contribute to its fast switching speed, making it well-suited for high-frequency operations.

Applications

With its robust performance characteristics, the PMZ370UNE is suitable for a variety of applications. It is commonly used in power management circuits, such as DC-DC converters, load switches, and power supply modules. Additionally, its high efficiency and fast switching capabilities make it an excellent choice for battery management systems, motor control circuits, and LED lighting solutions.

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability, and the PMZ370UNE is no exception. It is designed to operate over a wide temperature range, ensuring stability and performance even under extreme conditions. Moreover, the PMZ370UNE MOSFET is compliant with industry standards, including RoHS and Pb-free, highlighting NXP's dedication to environmental sustainability.

Conclusion

The NXP PMZ370UNE MOSFET is an exemplary component that combines low-power operation, high efficiency, and fast switching speeds. Its versatility across various applications and adherence to NXP's rigorous standards for quality make it a dependable choice for designers and engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4052 $50.6500
305+ $0.3325 $101.4125
470+ $0.3221 $151.3870
645+ $0.3117 $201.0465
830+ $0.3013 $250.0790
1,115+ $0.2701 $301.1615
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess