EN
  • EN
  • DE

PMZB790SN,315

Part No PMZB790SN,315
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 650MA DFN1006B-3 / N-Channel 60 V 650mA (Ta) 360mW (Ta), 2.7W (Tc) Surface Mount DFN1006B-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 650mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 940mOhm @ 300mA, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 1.37 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 35 pF @ 30 V
Power Dissipation (Max) 360mW (Ta) , 2.7W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package DFN1006B-3
Package / Case SC-101, SOT-883
Standard Package 10,000
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1346631-PMZB790SN,315
Ultra Librarian 3D Model Ultra Librarian PMZB790SN,315 CAD Model

Description

The NXP PMZB790SN,315 is a high-performance, dual N-channel TrenchMOS™ standard level field-effect transistor (FET) designed for power switching and high-efficiency applications. This advanced power MOSFET is a critical component for modern electronic designs, offering a combination of low on-state resistance, high switching speed, and low gate charge, making it ideal for a wide range of applications.

Key Features

  • Low On-State Resistance: The PMZB790SN,315 features an ultra-low on-state resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency, especially in high current applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can operate at higher frequencies, which is essential for reducing the size of passive components and improving power density.
  • Low Gate Charge: The device exhibits a low gate charge (QG), which reduces the amount of energy required to switch the MOSFET on and off, enhancing the efficiency of the power conversion process.
  • Dual N-Channel Configuration: The dual N-channel setup allows for compact designs by enabling the integration of two independent MOSFETs in one package, saving space and simplifying circuit layouts.
  • Robust Thermal Performance: The PMZB790SN,315 is encapsulated in a small, flat lead SOT-363 package, which provides excellent thermal performance and reliability even under high power and temperature conditions.

Applications

The versatility of the NXP PMZB790SN,315 MOSFET makes it suitable for a diverse array of applications, including but not limited to:

  • DC-DC converters
  • Power management circuits
  • Motor control systems
  • Load switches
  • Battery management systems
  • Computing and server power supplies

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 3.1A
Power Dissipation (PD) 1W
Operating Temperature Range -55°C to +150°C

The NXP PMZB790SN,315 is a testament to NXP's commitment to providing innovative solutions that meet the evolving needs of the electronics industry. It stands as a prime choice for designers who require a reliable, efficient, and space-saving power MOSFET.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess