EN
  • EN
  • DE

PN5110A0HN1/C2

Part No PN5110A0HN1/C2
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834082-PN5110A0HN1/C2
Ultra Librarian 3D Model Ultra Librarian PN5110A0HN1/C2 CAD Model

Description

Introducing the NXP PN5110A0HN1/C2 NFC Controller

The NXP PN5110A0HN1/C2 is a highly integrated Near Field Communication (NFC) controller that offers a versatile solution for enabling NFC connectivity in a wide range of applications. This state-of-the-art chip is designed for contactless communication at 13.56 MHz and is compliant with NFC standards, ensuring interoperability with other NFC devices and systems.

The PN5110A0HN1/C2 is built to support a variety of NFC modes, including reader/writer mode, peer-to-peer mode, and card emulation mode. This flexibility makes it suitable for use in payment systems, identification, and IoT devices where seamless NFC functionality is crucial. With its high level of integration, it simplifies design and reduces time-to-market for developers looking to incorporate NFC capabilities into their products.

One of the key features of the PN5110A0HN1/C2 is its low power consumption, which is essential for battery-operated devices. It also boasts a high data rate interface, which allows for swift communication with a host microcontroller. Additionally, the controller is equipped with an advanced RF field detector and an automatic antenna tuning mechanism, ensuring optimal performance even in challenging environments.

Security is paramount when it comes to NFC applications, and the PN5110A0HN1/C2 does not disappoint. It includes hardware cryptographic engines for secure transactions and data protection. This ensures that sensitive information is safeguarded during NFC exchanges, providing peace of mind for both developers and end-users.

The compact design of the PN5110A0HN1/C2, available in a small HVQFN package, makes it an excellent choice for space-constrained applications. Its robust design and compliance with international standards mean that it can be deployed in a global market without compatibility concerns.

In summary, the NXP PN5110A0HN1/C2 NFC controller is a powerful and flexible solution for adding NFC functionality to a variety of electronic devices. Its low power consumption, high performance, security features, and small form factor make it an ideal choice for developers looking to create innovative products with NFC capabilities.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess