Product Overview: PN5321A3HN/C106,51 by NXP
The PN5321A3HN/C106,51 is a highly integrated transceiver module for contactless communication at 13.56 MHz developed by NXP Semiconductors. This versatile module is designed to enable Near Field Communication (NFC) in a wide range of applications such as access control, payment systems, and public transport ticketing.
Key Features:
- High Integration: The module includes a PN532 NFC controller, which handles the RF communication and protocols. It simplifies the design and development process, allowing for easy integration into various systems.
- Multiple Modes: It supports all three NFC modes – reader/writer, peer-to-peer, and card emulation – providing flexibility to meet different application requirements.
- Energy Efficient: With power-saving features and an intelligent power management system, the PN5321A3HN/C106,51 is optimized for low-power consumption, making it suitable for battery-operated devices.
- Flexibility: The module can interface with a host controller via a high-speed SPI, I2C, or HSU (High-Speed UART), offering flexibility in system design and ensuring compatibility with a wide range of microcontrollers.
- Security: It includes a secure element option for applications requiring robust security measures, such as contactless payments and secure access control.
Applications:
The PN5321A3HN/C106,51 is ideal for a multitude of applications where NFC technology is beneficial. It can be used in point-of-sale terminals, automatic fare collection systems, and for personal identification in secure access systems. Its versatility also extends to consumer electronics, where it can be integrated into smartphones, tablets, and other personal devices for seamless data exchange and simplified pairing processes.
Technical Specifications:
- Frequency: 13.56 MHz
- Interfaces: SPI, I2C, HSU
- Supported Protocols: ISO/IEC 14443 A/B, FeliCa, and MIFARE
- Package: HVQFN-40
- Operating Temperature: -25°C to +85°C
The PN5321A3HN/C106,51 is a testament to NXP's commitment to providing advanced solutions for the rapidly growing field of NFC technology. Its ease of integration, combined with its powerful feature set, makes it an excellent choice for developers looking to incorporate NFC capabilities into their products.