EN
  • EN
  • DE

PN5321A3HN/C106

Part No PN5321A3HN/C106
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC NFC NEAR FIELD CTLR 40HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Active
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, MIFARE, NFC
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -30°C to 85°C
Case / Package 40-HVQFN (6x6)
Win Source Part Number 086987-PN5321A3HN/C106
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PN5321A3HN/C106 CAD Model

Description

Product Overview: PN5321A3HN/C106 by NXP Semiconductors

The PN5321A3HN/C106 is a highly integrated transceiver module from NXP Semiconductors designed for contactless communication at 13.56MHz. This versatile chip is a cornerstone of near field communication (NFC) applications, enabling seamless interaction between devices for a wide array of applications such as in payment systems, identity verification, and data exchange.

Key Features

  • Highly Integrated Module: The PN5321A3HN/C106 incorporates a transceiver, an embedded microcontroller, and a host of other features to facilitate easy and efficient NFC implementation.
  • Support for Various Protocols: It supports a variety of NFC technologies, including ISO/IEC 14443 Type A and B, FeliCa, and NFC Forum protocols, making it highly versatile for different communication needs.
  • User-Friendly Interface: For ease of use, it offers multiple interfaces such as HSU (High-Speed UART), I2C, and SPI, allowing for flexible connections with a host controller.
  • Energy Efficient: Designed with power-saving in mind, the PN5321A3HN/C106 is ideal for battery-powered devices, contributing to longer operation times and sustainability.
  • Secure Communication: With its capability to handle secure transactions, it is well-suited for applications that require robust security measures, such as contactless payments and access control systems.

Applications

The PN5321A3HN/C106's adaptability makes it suitable for a broad range of applications, including:

  • Contactless payment terminals
  • Smart advertising and retail
  • Access control and security systems
  • Public transportation fare systems
  • Peer-to-peer data exchange
  • Device pairing and setup

Why Choose PN5321A3HN/C106?

With its advanced features and compliance with NFC standards, the PN5321A3HN/C106 from NXP is an excellent choice for developers looking to incorporate NFC capabilities into their products. Its ease of integration, support for multiple communication protocols, and energy efficiency make it a top contender for any NFC-enabled application.

You May Also Be Interested in

NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
Others
Lowest to $28.8819
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess