EN
  • EN
  • DE

PNX1520E/G

Part No PNX1520E/G
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Manufacturer NXP
Win Source Part Number 350976-PNX1520E/G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PNX1520E/G CAD Model

Description

The NXP PNX1520E/G is a highly advanced, feature-rich multimedia processor designed to cater to the growing demands of high-performance audio and video processing. This state-of-the-art chip is an ideal solution for a wide range of applications, including home entertainment systems, streaming devices, and interactive set-top boxes.

Key Features

  • High-Performance Processing: At the heart of the PNX1520E/G lies a powerful processing core capable of handling demanding multimedia tasks with ease. This ensures smooth playback and real-time encoding/decoding of high-definition content.
  • Advanced Graphics: The processor boasts an integrated graphics engine that supports high-resolution displays and provides stunning visual experiences. It is capable of rendering complex 3D graphics, making it suitable for gaming and interactive media.
  • Enhanced Connectivity: With a range of connectivity options including HDMI, USB, and Ethernet, the PNX1520E/G offers versatile interfacing with other devices and networks, enabling it to function as the hub of a multimedia system.
  • Audio Excellence: The chip includes high-fidelity audio processing capabilities, supporting various audio formats and providing an immersive listening experience whether for movies, music, or games.
  • Energy Efficient: Despite its powerful performance, the PNX1520E/G is designed with energy efficiency in mind, minimizing power consumption and heat generation, which is critical for modern electronic devices.

Applications

The versatility of the NXP PNX1520E/G makes it suitable for an array of multimedia applications. It excels in providing the processing power for smart TVs, enabling them to handle 4K video streams and complex user interfaces with ease. Additionally, it's an excellent choice for high-end audio systems, where it can process and output high-resolution audio without breaking a sweat. Its robust connectivity and processing capabilities also make it an ideal candidate for next-generation set-top boxes that require reliable performance for streaming and interactive services.

Conclusion

In conclusion, the NXP PNX1520E/G multimedia processor is a powerful and efficient solution for any manufacturer looking to create cutting-edge multimedia products. Its combination of high-performance processing, superior graphics, and audio capabilities, along with a suite of connectivity options, makes it a top choice in the industry.

You May Also Be Interested in

Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess