EN
  • EN
  • DE

PNX8019DIHNC002

Part No PNX8019DIHNC002
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085802-PNX8019DIHNC002
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PNX8019DIHNC002 CAD Model

Description

Product Overview: NXP PNX8019DIHNC002

The NXP PNX8019DIHNC002 is a highly versatile and advanced integrated circuit designed for a wide range of applications in the electronics industry. This product is a testament to NXP's commitment to providing innovative solutions that meet the demands of modern technology.

Key Features

  • High Performance: The PNX8019DIHNC002 is built to deliver exceptional performance, ensuring that devices operate smoothly and efficiently.
  • Integration: With multiple features integrated into a single chip, this product simplifies design and reduces the need for additional components, saving space and cost.
  • Low Power Consumption: It is designed with energy efficiency in mind, making it suitable for portable and battery-powered devices where power conservation is critical.
  • Reliability: NXP's rigorous manufacturing standards ensure that the PNX8019DIHNC002 is a reliable component for any application, withstanding harsh conditions and prolonged use.

Applications

The PNX8019DIHNC002 is ideal for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Communication Infrastructure
  • Medical Devices

Technical Specifications

The technical specifications of the PNX8019DIHNC002 include:

  • Advanced processing capabilities
  • High-speed interfaces for rapid data transfer
  • Robust security features to protect sensitive data
  • Compatibility with various standards and protocols

Quality and Support

NXP stands behind the PNX8019DIHNC002 with comprehensive technical support and a commitment to quality. Customers can rely on NXP's global network of experts for assistance throughout the product lifecycle, from design to deployment.

In conclusion, the NXP PNX8019DIHNC002 is a powerful and reliable solution for anyone looking to integrate advanced technology into their products. With its combination of performance, integration, and efficiency, it represents a smart choice for a multitude of electronic applications.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess