EN
  • EN
  • DE

PRTR5V0U4D,125

Part No PRTR5V0U4D,125
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications Automotive
Capacitance @ Frequency 1pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 099077-PRTR5V0U4D,125
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian PRTR5V0U4D,125 CAD Model

Description

Introducing the PRTR5V0U4D,125 from NXP Semiconductors

Discover the robust and reliable PRTR5V0U4D,125, a state-of-the-art ESD protection device manufactured by NXP Semiconductors. This compact and efficient component is designed to safeguard sensitive electronic circuits from electrostatic discharge (ESD), making it an essential addition to a wide range of electronic applications.

Key Features

  • High ESD Protection: The PRTR5V0U4D,125 offers exceptional protection against ESD, capable of withstanding ESD discharges up to 30 kV. This ensures the safety and longevity of your electronic devices even in environments prone to static electricity.
  • Low Clamping Voltage: This device provides a low clamping voltage, which is crucial for protecting sensitive components from voltage spikes that can occur during ESD events.
  • Multiple Channel Integration: The component features four protection diodes in a single package, allowing for protection of multiple lines while saving valuable board space.
  • Fast Response Time: With a rapid response time to ESD strikes, the PRTR5V0U4D,125 ensures immediate protection for your circuits, minimizing the risk of damage.
  • Low Capacitance: Designed with low input capacitance, the device is ideal for high-speed data lines, as it does not significantly affect signal integrity.

Applications

The PRTR5V0U4D,125 is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Computers and Peripherals
  • Portable Electronics
  • Data Lines for Communication Systems
  • Microcontroller Input/Output Protection

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the PRTR5V0U4D,125 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous requirements of modern electronic devices. The component is packaged in a small SOT665 surface-mount package, which is both RoHS compliant and Halogen-Free, making it an environmentally friendly choice for your designs.

With its combination of high ESD protection, compact design, and reliability, the PRTR5V0U4D,125 from NXP Semiconductors is an excellent choice for designers looking to enhance the durability and performance of their electronic products.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,040 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess