EN
  • EN
  • DE
  • IT

PRTR5V0U8S,118

Part No PRTR5V0U8S,118
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 10TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 8
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 1pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-TSSOP
Win Source Part Number 1089941-PRTR5V0U8S,118
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian PRTR5V0U8S,118 CAD Model

Description

The NXP PRTR5V0U8S,118 is a cutting-edge ESD protection device, designed to safeguard up to eight data lines from the perils of electrostatic discharge (ESD). This compact and highly efficient component is an essential addition to any modern electronic equipment that demands reliable protection against ESD without compromising on performance.

Key Features

  • Multiple Channel Protection: With eight individual ESD protection diodes, the PRTR5V0U8S,118 ensures comprehensive coverage for your sensitive data lines.
  • Low Clamping Voltage: This device offers a low clamping voltage, which is crucial for the protection of modern, low-voltage circuits.
  • High Surge Current Capability: It can withstand high surge currents, providing robust protection against transient voltage spikes.
  • Low Capacitance: The component features low capacitance diodes, minimizing signal attenuation and preserving the integrity of high-speed data transmission.
  • SOT363 Package: Housed in a small-outline SOT363 package, the PRTR5V0U8S,118 is designed for space-constrained applications while offering excellent thermal performance.

Applications

The PRTR5V0U8S,118 is versatile and can be used across a wide range of applications. It is particularly suited for:

  • High-speed data lines such as USB 2.0, HDMI, Ethernet, and other serial and parallel interfaces
  • Wireless communication systems where signal integrity is paramount
  • Consumer electronics, including smartphones, tablets, and laptops that require robust ESD protection
  • Industrial control systems with digital interfaces that need safeguarding from electrical disturbances

Product Advantages

The NXP PRTR5V0U8S,118 is not just a protective component; it is a strategic investment in the longevity and reliability of your electronic devices. Its ability to protect multiple lines while maintaining signal quality makes it an indispensable component for any design where space is at a premium and performance cannot be compromised.

Conclusion

With its robust ESD protection, low capacitance, and small package size, the NXP PRTR5V0U8S,118 stands out as a premier choice for designers looking to enhance the durability and performance of their electronic products. Integrating this device into your designs will help ensure that your products are not only resilient in the face of electrical disturbances but also deliver the high-speed performance that modern users expect.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess