EN
  • EN
  • DE

PRTR5VDU4Y

Part No PRTR5VDU4Y
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 351851-PRTR5VDU4Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRTR5VDU4Y CAD Model

Description

The NXP PRTR5VDU4Y is a state-of-the-art ESD protection device designed to shield sensitive electronic components from electrostatic discharge (ESD) events. This robust component is a crucial addition to any circuit where data lines are exposed to the external environment, making it an ideal solution for applications in telecommunications, computing, industrial, and consumer electronics.

Key Features

  • High ESD Protection: The PRTR5VDU4Y offers exceptional ESD protection, capable of withstanding ESD discharges of up to ±30 kV, thereby safeguarding your electronics from sudden voltage spikes.
  • Low Clamping Voltage: It features a low clamping voltage, which ensures that the voltage spike is kept to a minimum level, thus protecting the integrity of the circuit.
  • Low Capacitance: The device has a low capacitance design, which is essential for maintaining signal integrity, especially in high-speed data applications.
  • Multiple Channel Protection: With its multiple channels, the PRTR5VDU4Y can protect several lines at once, providing a compact and efficient solution for integrated protection schemes.
  • Leadless DFN Package: The component comes in a small, leadless DFN package, which not only saves space on the PCB but also contributes to better electrical performance and reduced inductance.

Applications

Thanks to its versatile nature, the NXP PRTR5VDU4Y is well-suited for a broad range of applications, including:

  • USB 2.0 and 3.0 ports
  • HDMI, Ethernet, and other high-speed data lines
  • Mobile phones, tablets, and other portable devices
  • Set-top boxes, digital TVs, and other consumer electronics
  • Industrial control systems and IoT devices

Benefits

The integration of the NXP PRTR5VDU4Y into your design offers several benefits:

  • Enhanced reliability of the end product due to superior ESD protection.
  • Reduced need for additional components, thanks to the multi-channel protection.
  • Space-saving on PCBs, which is critical in modern compact electronic designs.
  • Improved signal integrity for high-speed data applications.

In conclusion, the NXP PRTR5VDU4Y is a comprehensive ESD protection solution that offers high performance, reliability, and design flexibility, making it an indispensable component for protecting sensitive electronics in a multitude of applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess