EN
  • EN
  • DE

PRTR5VOU2X

Part No PRTR5VOU2X
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 351853-PRTR5VOU2X
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PRTR5VOU2X CAD Model

Description

The NXP PRTR5VOU2X is a high-performance, dual ESD protection diode array designed to safeguard high-speed data lines from damaging electrostatic discharge (ESD) strikes. This compact and robust device is an ideal choice for protecting sensitive electronics in a variety of applications, including mobile phones, laptops, and other portable devices where space is at a premium and protection is paramount.

Key Features

  • ESD Protection: Offers superior ESD protection for high-speed interfaces, such as USB 2.0, HDMI, and Ethernet, with a low clamping voltage that ensures the safety of sensitive components.
  • Dual-Line Protection: The PRTR5VOU2X is designed to protect two data or power lines, providing efficient use of space on a PCB.
  • High-Speed Performance: This device is optimized for high-speed data applications, ensuring signal integrity is maintained without compromising on protection.
  • Low Capacitance: Features ultra-low line capacitance, which minimizes signal attenuation, making it suitable for high-frequency applications.
  • Compact Package: Comes in a small SOT23 package, which is ideal for space-constrained applications.

Applications

The PRTR5VOU2X is versatile and can be used in a wide range of applications. Its primary use is to protect high-speed data lines in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication systems like network routers and switches
  • Portable electronic devices, including digital cameras and MP3 players
  • Peripheral interfaces, including USB ports and HDMI connectors

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PRTR5VOU2X is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic devices. With its combination of protection, performance, and compact size, the PRTR5VOU2X is an excellent choice for designers looking to enhance the durability and longevity of their products.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess