EN
  • EN
  • DE

PS-MQX-MULTPROD

Part No PS-MQX-MULTPROD
Manufacturer NXP / Nexperia
Catalog Software, Services
Description PHYSICAL SHIP - MQX LICENSE FOR / License
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr NXP USA Inc.
Package Bulk
Type License
Base Product Number PS-MQX
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346417-PS-MQX-MULTPROD
Ultra Librarian 3D Model Ultra Librarian PS-MQX-MULTPROD CAD Model

Description

Introducing the PS-MQX-MULTPROD from NXP

The PS-MQX-MULTPROD is a state-of-the-art microcontroller product from NXP Semiconductors, designed to meet the demanding needs of modern embedded systems. This powerful product is built to offer exceptional performance, versatility, and reliability for a wide range of applications.

Robust Performance

At the heart of the PS-MQX-MULTPROD lies a high-performance processor core, engineered to deliver the computational power required for complex tasks. With its advanced architecture, this microcontroller is optimized for efficient processing and low-power operation, ensuring that your applications run smoothly while conserving energy.

Integrated Features

NXP's PS-MQX-MULTPROD comes with an array of integrated features that enhance its functionality. It includes multiple communication interfaces such as I2C, SPI, and UART, which allow for easy connectivity with other devices and peripherals. Additionally, it boasts a variety of analog and digital peripherals, making it an ideal choice for sensor-based systems, industrial control, and IoT devices.

Flexible Memory Options

Understanding the diverse needs of different applications, the PS-MQX-MULTPROD offers flexible memory options. It provides ample flash memory for storing firmware and applications, along with generous RAM for runtime operations. This combination ensures that the microcontroller can handle sophisticated programs and multitasking without a hitch.

Enhanced Security

Security is a top priority in today's connected world, and the PS-MQX-MULTPROD does not fall short in this regard. It is equipped with advanced security features designed to protect your application from unauthorized access and tampering. These features include secure boot, encryption modules, and a dedicated hardware security module (HSM), which together provide a robust defense against potential threats.

Development Support

NXP supports developers with comprehensive tools and software for the PS-MQX-MULTPROD. The product is backed by a rich suite of development resources, including software libraries, development boards, and a supportive community. This ensures that integrating the microcontroller into your project is as seamless as possible, from initial design to final deployment.

In conclusion, the PS-MQX-MULTPROD from NXP is a versatile and powerful microcontroller that brings together performance, integration, flexibility, and security. Whether you're working on industrial automation, consumer electronics, automotive systems, or IoT solutions, this product is engineered to help you achieve your design goals with efficiency and reliability.

You May Also Be Interested in

Microchip Technology
EXEMPLAR SYNTHESIS LIBS/INTRFC / Integrated Development Environment (IDE)
Need more? Email Us
Parallax Inc.
CD ROM PARALLAX
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microchip Technology
PRO CHIP SOFTWARE LICENSE / Integrated Development Environment (IDE) ATF15xx
Need more? Email Us
Analog Devices Inc.
MAINT C/USBD HID SINGLE PRD LIC / License Blackfin®
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microchip Technology
RTOS THREADX MCU EDITION DSPIC / RTOS
Need more? Email Us
Display Visions
USB CHARACTER SET AND FONT EDITO
Need more? Email Us
Microsemi Corporation
LICENSE IP PLAT USB DONGLE 1YR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess