EN
  • EN
  • DE

SPC56ELADPT100S

Part No SPC56ELADPT100S
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part SPC56EL
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC56
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8541.29.0095
Win Source Part Number 1284063-SPC56ELADPT100S
Ultra Librarian 3D Model Ultra Librarian SPC56ELADPT100S CAD Model

Description

The SPC56ELADPT100S is a high-performance evaluation board designed by STMicroelectronics, tailored for the development and testing of advanced automotive applications. This evaluation board is part of the SPC56EL series, which is known for its robust microcontroller units (MCUs) that provide a powerful computing platform for automotive designers.

Key Features

  • Microcontroller: The board is equipped with an SPC56EL60L5 MCU, which is a 32-bit Power Architecture-based microcontroller. This MCU is specifically engineered for automotive applications requiring high levels of performance and reliability.
  • Memory: It includes a rich set of memory features, with up to 2Mbytes of Flash memory and 192Kbytes of RAM, ensuring ample space for complex automotive software.
  • Connectivity: The evaluation board provides a variety of communication interfaces, including CAN, LIN, and FlexRay, making it suitable for networking in vehicular systems.
  • Debugging and Emulation: Onboard JTAG interface facilitates debugging, while the embedded Nexus class 3+ interface allows for advanced emulation.
  • Extension Capabilities: The SPC56ELADPT100S comes with an expansion connector that enables the addition of application-specific peripherals and expansion boards, offering designers flexibility and scalability.

Applications

This evaluation board is ideal for a wide range of automotive applications, including powertrain systems, chassis and safety systems, and advanced driver-assistance systems (ADAS). Its robust design and powerful MCU make it a reliable platform for developing sophisticated automotive control algorithms and for rapid prototyping of new concepts.

Development Support

STMicroelectronics provides comprehensive development support for the SPC56ELADPT100S, including software libraries, real-time operating systems (RTOS), and development tools. This support ensures a smooth development process, from initial design through to final product deployment.

Overall, the SPC56ELADPT100S evaluation board is a versatile and powerful tool for automotive engineers and developers seeking to create innovative and reliable automotive solutions using STMicroelectronics technology.

You May Also Be Interested in

Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess