EN
  • EN
  • DE

PS32K144UAT0VLLA

Part No PS32K144UAT0VLLA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 112MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series S32K
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 112MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name PS32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930867-PS32K144UAT0VLLA
Ultra Librarian 3D Model Ultra Librarian PS32K144UAT0VLLA CAD Model

Description

The NXP PS32K144UAT0VLLA is a robust microcontroller designed to meet the demanding requirements of automotive and industrial applications. This microcontroller is part of NXP's S32K1 family, which is renowned for its high performance, advanced integration, and ease of use. The PS32K144UAT0VLLA is built on the Arm® Cortex®-M4F processor, providing a perfect balance between processing power and energy efficiency.

Key Features

  • Core: Arm® Cortex®-M4F with Floating Point Unit (FPU), running at up to 112 MHz.
  • Memory: Equipped with 512 KB flash memory and 64 KB RAM, ensuring ample space for complex applications and data storage.
  • Temperature Range: Designed to operate reliably in extreme temperatures ranging from -40°C to +125°C, suitable for harsh environments.
  • Package: Available in a 100-pin LQFP package, offering a compact footprint for space-constrained applications.
  • Connectivity: Features a range of communication interfaces including CAN, LIN, SPI, I2C, and UART, facilitating versatile peripheral connections.
  • Analog Interfaces: Comes with multiple ADC channels, DAC, and analog comparators, enabling direct interfacing with sensors and analog signals.
  • Timers and Control: Includes a variety of timers, PWM modules, and motor control interfaces, ideal for precise timing and control tasks.
  • Security and Safety: Implements a hardware security module (HSM) and offers safety features compliant with ISO 26262 standards, ensuring secure and reliable operation.

Applications

The NXP PS32K144UAT0VLLA is engineered for a wide array of applications, particularly in the automotive sector, where reliable performance under stringent conditions is paramount. It is well-suited for body electronics, sensor fusion, motor control units, and various types of automotive control systems. Additionally, its robust feature set makes it an excellent choice for industrial automation, home automation, and IoT devices where precision and connectivity are key.

Development Support

Developers can jumpstart their projects with the comprehensive suite of development tools and software provided by NXP, including the S32 Design Studio IDE, software development kits (SDKs), and real-time drivers. The PS32K144UAT0VLLA is also supported by a global community of developers and engineers, providing an extensive knowledge base for troubleshooting and innovation.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess