The PSMN016-100PS.127 is a high-performance N-channel MOSFET produced by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This MOSFET is designed to meet the demands of power efficiency and reliability in a wide range of applications, including power supplies, motor control, and automotive systems.
Key Features
- Low On-Resistance: The PSMN016-100PS.127 boasts an incredibly low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
- High Current Capability: With the ability to handle a continuous drain current (I<sub>D) at a significant level, this MOSFET is suitable for high-power applications.
- Fast Switching Speed: The device's fast switching characteristics make it ideal for high-frequency power switching applications, contributing to overall system efficiency.
- Robust Thermal Performance: The MOSFET is encapsulated in a robust package that ensures excellent thermal performance, thereby improving its reliability and longevity under various operating conditions.
Applications
The versatility of the PSMN016-100PS.127 MOSFET makes it an excellent choice for a multitude of applications. It is particularly well-suited for:
- DC-to-DC converters
- Motor drives
- Power management systems
- Automotive applications
- Switch mode power supplies (SMPS)
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
100 V
Continuous Drain Current (I<sub>D)
16 A
Power Dissipation (P<sub>D)
156 W
On-Resistance (R<sub>DS(on))
Typically 16 mΩ
Operating Temperature Range
-55°C to +175°C
Quality and Reliability
NXP Semiconductors is committed to delivering products that exceed industry standards for quality and reliability. The PSMN016-100PS.127 is no exception, and it has been rigorously tested to ensure performance under extreme conditions. With its robust design and NXP's dedication to quality, this MOSFET is a reliable choice for engineers and manufacturers seeking to enhance their systems' performance.