EN
  • EN
  • DE

PSMN023-80LS

Part No PSMN023-80LS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET, N CH, 80V, 34A, QFN3333; Transistor Polarity: N Channel; Drain Source Voltage Vds: 80V; On State Resistance:...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Continuous Drain Current (ID) 34 A
Drain to Source Voltage (Vdss) 80 V
Maximum Operating Temperature 150 °C
Max Power Dissipation 65 W
Min Operating Temperature -55 °C
Nominal Vgs 3 V
Number of Pins 8
Power Dissipation 65 W
REACH SVHC No SVHC
Resistance 19 mΩ
RoHS Compliant
Threshold Voltage 3 V
Win Source Part Number 1004517-PSMN023-80LS
Categories Transistors - FETs, MOSFETs - RF
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSMN023-80LS CAD Model

Description

The PSMN023-80LS is a high-performance, N-channel enhancement mode field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is a part of NXP's extensive range of low-voltage, energy-efficient solutions aimed at meeting the demands of modern electronic applications where power density and efficiency are crucial.

Featuring a maximum drain-source voltage (V<sub>DS) of 80V, the PSMN023-80LS is capable of handling high switching applications with ease. Its low on-state resistance (R<sub>DS(on)) of just 2.3 mΩ minimizes conduction losses, making it an ideal choice for power management tasks. The device is optimized for a variety of applications, including DC-DC converters, motor drives, and power management systems.

The PSMN023-80LS boasts a robust and reliable design with a maximum continuous drain current (I<sub>D) of 100A at 25°C, allowing it to drive high currents without overheating. This, combined with its high efficiency, ensures that the MOSFET can deliver top performance in stringent conditions. The device is also characterized by a fast switching speed, which is essential for reducing switching losses in high-frequency power switching applications.

Packaged in a compact LFPAK56 (Power-SO8), the PSMN023-80LS is designed for surface mount technology (SMT), enabling efficient use of PCB space and simplifying the assembly process. The package is RoHS compliant and designed for rugged industrial environments, providing enhanced thermal performance and reliability.

NXP's commitment to quality is evident in the PSMN023-80LS, with features such as 100% avalanche tested, ensuring the device's ruggedness and reliability. The MOSFET also includes gate-source voltage (V<sub>GS) protection, which safeguards the device from voltage spikes that could potentially cause damage.

In summary, the PSMN023-80LS from NXP is a state-of-the-art power MOSFET that offers a balance of high efficiency, thermal performance, and compact packaging. It stands as an excellent choice for designers looking to improve the power efficiency and reliability of their systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 325 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess