EN
  • EN
  • DE

PSMN030-60YS

Part No PSMN030-60YS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel LFPAK 60 V 24.7 mΩ standard level MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240097-PSMN030-60YS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN030-60YS CAD Model

Description

Product Overview: PSMN030-60YS - NXP Semiconductors

The PSMN030-60YS is a high-performance, N-channel enhancement mode Field-Effect Transistor (FET) designed by NXP Semiconductors, a leader in the semiconductor industry. This MOSFET is part of the NextPowerS3 portfolio, boasting state-of-the-art technology that provides superior switching performance and high thermal efficiency.

Key Features

  • Low On-Resistance: The PSMN030-60YS features an extremely low on-resistance (R<sub>DS(on)) of 30 mΩ at V<sub>GS = 10 V, which reduces conduction losses and enhances the overall efficiency of the system.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 100 A, this MOSFET can handle high power applications with ease.
  • 60V Drain-Source Voltage: The device is rated for a maximum drain-source voltage (V<sub>DS) of 60V, making it suitable for a wide range of applications, including power supply circuits and motor drives.
  • Low Gate Charge: The low gate charge (Q<sub>g) facilitates faster switching, which is essential for reducing switching losses in high-frequency power converters.
  • Improved Avalanche Capability: Engineered for enhanced ruggedness, the PSMN030-60YS has an improved avalanche and single pulse avalanche energy rating, ensuring reliability under stress conditions.

Applications

The PSMN030-60YS is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Synchronous rectification in switched-mode power supplies (SMPS)
  • Power management in computing and telecom systems
  • Motor control in industrial and automotive systems
  • ORing and Hot Swap applications

Quality and Reliability

NXP Semiconductors ensures that the PSMN030-60YS meets the highest quality and reliability standards. The device is encapsulated in a robust LFPAK56 (Power-SO8) package, which provides excellent thermal conduction and mechanical durability. The MOSFET is also RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Conclusion

The PSMN030-60YS N-channel MOSFET by NXP is an optimal solution for designers looking for a high-efficiency, reliable, and robust power management component. Its advanced features make it an excellent choice for modern high-performance power applications.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0332 $51.6600
120+ $0.8478 $101.7360
185+ $0.8213 $151.9405
255+ $0.7948 $202.6740
330+ $0.7683 $253.5390
440+ $0.6888 $303.0720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess