EN
  • EN
  • DE

PSMN069-100YS

Part No PSMN069-100YS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 100V 17A 5-Pin(4+Tab) LFPAK / N-channel LFPAK 100 V 72.4 mΩ standard level MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240107-PSMN069-100YS
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PSMN069-100YS
Introduction Date August 31, 2010
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian PSMN069-100YS CAD Model

Description

Product Overview: PSMN069-100YS from NXP

The PSMN069-100YS is a high-performance N-channel MOSFET produced by the renowned semiconductor manufacturer, NXP Semiconductors. This device is part of NXP's LFPAK56 (Power-SO8) portfolio, which is designed to offer a compact yet powerful solution for a wide range of applications. With its advanced features and robust design, the PSMN069-100YS is an ideal choice for power management tasks where efficiency and reliability are paramount.

Key Features

  • Low On-Resistance: The PSMN069-100YS boasts an exceptionally low on-resistance (R<sub>DS(on)) of only 6.9 mΩ at V<sub>GS = 10 V, which enhances its efficiency by minimizing conduction losses.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D) of 100 A, making it suitable for high-power applications.
  • High Avalanche Energy Rating: With an avalanche energy rating (E<sub>as) of 340 mJ, this MOSFET can handle high-energy pulses, ensuring durability and stability in harsh conditions.
  • Reduced Gate Charge: The device features a low gate charge (Q<sub>g), which translates to reduced switching losses and faster switching performance.
  • Thermal Performance: The LFPAK56 package is designed for excellent thermal performance, ensuring the device operates reliably over a wide temperature range.

Applications

The PSMN069-100YS is versatile and can be used in various applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply units
  • Automotive applications
  • Switching regulators

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PSMN069-100YS is no exception, as it is designed to meet the stringent requirements of the industrial and automotive markets. It is RoHS compliant and qualified according to the industry-standard JEDEC guidelines for ensuring reliability and performance.

Conclusion

In summary, the PSMN069-100YS N-channel MOSFET from NXP is a powerful component that offers high efficiency, robust performance, and versatility for a wide range of power management applications. Its low on-resistance, high current capability, and advanced thermal design make it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,935 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess