EN
  • EN
  • DE

PSMN1R2-25YLC

Part No PSMN1R2-25YLC
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description NextPower 25 V & 30 V MOSFETs in LFPAK(Power-SO8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240114-PSMN1R2-25YLC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN1R2-25YLC CAD Model

Description

Product Overview: PSMN1R2-25YLC from NXP

The PSMN1R2-25YLC is a cutting-edge power MOSFET manufactured by NXP Semiconductors, a leader in the electronics industry. This high-performance product is designed to meet the demands of modern electronic applications, providing efficient power management and switching with remarkable precision.

Key Features

  • Low On-Resistance: The PSMN1R2-25YLC boasts an ultra-low on-resistance (R<sub>DS(on)) of just 1.2mΩ at a gate drive of 10V. This feature ensures minimal power loss and superior efficiency during operation, making it ideal for high-current applications.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of up to 380A, this MOSFET can handle significant power levels, which is essential for demanding power supply and conversion tasks.
  • 25V Drain-Source Voltage: The device operates effectively with a maximum drain-source voltage (V<sub>DS) of 25V, providing a robust performance for a wide range of circuit designs.
  • Advanced Packaging: Encased in an LFPAK56 (Power-SO8) package, the PSMN1R2-25YLC is not only compact but also offers exceptional thermal performance, thanks to its excellent heat dissipation characteristics.

Applications

The versatility of the PSMN1R2-25YLC allows it to be used across various applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Battery protection circuits
  • Switch-mode power supplies (SMPS)

Reliability and Quality

NXP's commitment to quality and reliability is evident in the PSMN1R2-25YLC MOSFET. It is designed to meet the stringent requirements of industrial and automotive standards, ensuring long-term stability and performance under harsh conditions. With features such as robust gate oxide and improved avalanche energy capability, this product is built to last and withstand rigorous use.

In conclusion, the PSMN1R2-25YLC from NXP is a testament to the company's dedication to providing high-quality, reliable components for advanced electronic systems. It stands out as a superior choice for designers looking to enhance the efficiency and performance of their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7552 $52.8640
165+ $0.6197 $102.2505
250+ $0.6003 $150.0750
345+ $0.5810 $200.4450
450+ $0.5616 $252.7200
600+ $0.5035 $302.1000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,003 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess