The PSMN1R6-40YLC,115 is a high-performance, N-channel MOSFET brought to you by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This MOSFET is designed to deliver outstanding efficiency and power density, making it an ideal choice for a wide range of applications, including power management, switching regulators, and motor control.
Key Features
- Low On-Resistance: The PSMN1R6-40YLC,115 features a very low on-resistance of 1.6 mΩ, which contributes to its high efficiency by minimizing conduction losses.
- High Continuous Drain Current: This MOSFET is capable of supporting a continuous drain current (ID) of up to 100 A, making it suitable for high-power applications.
- High-Speed Switching: With fast switching capabilities, this device is optimized for applications that require quick transitions, reducing switching losses and improving overall performance.
- Enhanced Thermal Performance: The LFPAK56 (Power-SO8) package of the PSMN1R6-40YLC,115 is designed for excellent thermal performance, ensuring reliability even under high-temperature conditions.
- Robustness: Engineered for durability, the device features a robust body diode, which can handle high-energy pulses in the avalanche and commutation mode.
Applications
The versatility of the PSMN1R6-40YLC,115 allows it to be used in a variety of applications, including:
- DC/DC converters
- Power supplies for servers, telecom, and industrial use
- Motor drives
- Power management in computing and consumer applications
- Automotive applications
Product Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
40 V |
| Continuous Drain Current (ID) |
100 A |
| Power Dissipation (PD) |
110 W |
| RDS(on) |
1.6 mΩ |
| Package |
LFPAK56 (Power-SO8) |
With its impressive electrical characteristics and high reliability, the PSMN1R6-40YLC,115 from NXP is a superior choice for designers looking for a MOSFET that can handle demanding power and switching requirements.