EN
  • EN
  • DE

PSMN2R4-30YLD

Part No PSMN2R4-30YLD
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 30 V, 2.4 mΩ logic level MOSFET in LFPAK56 using NextPowerS3 Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834297-PSMN2R4-30YLD
Ultra Librarian 3D Model Ultra Librarian PSMN2R4-30YLD CAD Model

Description

The PSMN2R4-30YLD is a high-performance, low-voltage Power MOSFET produced by NXP Semiconductors, designed to deliver efficiency and power density in a wide range of applications. This device is part of NXP's NextPowerS3 portfolio, utilizing advanced silicon technology to provide excellent thermal performance and low on-state resistance.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The PSMN2R4-30YLD boasts an extremely low R<sub>DS(on) of just 2.4 mΩ, which minimizes conduction losses and enhances power efficiency in circuits.
  • High Continuous Drain Current (I<sub>D): With a robust continuous drain current of up to 100 A, this MOSFET can handle high current applications with ease.
  • 30V Drain-Source Voltage (V<sub>DS): The device is rated for a maximum drain-source voltage of 30V, making it suitable for a range of low-voltage applications.
  • Fast Switching Performance: The fast switching capabilities of the PSMN2R4-30YLD reduce switching losses and improve overall efficiency in high-speed switching applications.
  • Improved Thermal Characteristics: The MOSFET is designed with a low thermal resistance package, ensuring better heat dissipation and reliability under high power and temperature conditions.
  • Enhanced Gate Charge (Q<sub>g): Optimized gate charge enables efficient switching at high frequencies, which is critical for power supply and DC-DC converter applications.

Applications

The PSMN2R4-30YLD is ideal for a variety of applications, including:

  • DC-DC Converters
  • Motor Drives
  • Power Management Systems
  • Computing and Server Power Supplies
  • Telecommunications Equipment
  • Automotive Systems
  • Solar Power Inverters
  • Battery Management Systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PSMN2R4-30YLD is no exception. It is manufactured to meet the highest industry standards, ensuring long-term performance and stability in a wide range of environmental conditions.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6900 $58.6500
205+ $0.5662 $116.0710
320+ $0.5485 $175.5200
440+ $0.5308 $233.5520
565+ $0.5132 $289.9580
755+ $0.4601 $347.3755
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess