EN
  • EN
  • DE

PHD77NQ03T,118

Part No PHD77NQ03T,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 75A DPAK / Trans MOSFET N-CH 25V 75A 3-Pin(2+Tab) DPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 25V
Current - Continuous Drain (Id) @ 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 3.2V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 17.1nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 860pF @ 12V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 107W (Tc)
Rds On (Maximum) @ Id, Vgs 9.5 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package DPAK
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 791765-PHD77NQ03T,118
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Family Name PHD77NQ03T
Introduction Date November 28, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PHD77NQ03T,118 CAD Model

Description

The PHD77NQ03T,118 is a cutting-edge N-channel TrenchMOS™ standard level FET manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is a testament to NXP's commitment to providing high-performance and energy-efficient solutions for a wide range of electronic applications.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, making it suitable for low-voltage applications and ensuring efficient operation at lower gate voltages.
  • High-Speed Switching: Designed for fast switching, the PHD77NQ03T,118 is ideal for high-frequency power conversion systems.
  • Low On-State Resistance: With its low on-state resistance (R<sub>DS(on)), this FET reduces power losses and improves overall efficiency, which is crucial for power management applications.
  • Enhanced Durability: The device is encapsulated in a robust SOT428 (D-PAK) surface-mounted package, providing excellent thermal and mechanical durability.

Applications

The versatility of the PHD77NQ03T,118 allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Switch-mode power supplies (SMPS)
  • Power management for computing
  • Motor drives
  • Automotive applications

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 30 V Continuous Drain Current (I<sub>D) 25 A Power Dissipation (P<sub>D) 45 W Operating Temperature Range -55°C to +175°C

Quality and Reliability

NXP Semiconductors ensures that the PHD77NQ03T,118 meets the highest standards of quality and reliability, undergoing rigorous testing and quality control processes. This product is RoHS compliant and is designed to meet the demanding requirements of the industrial and automotive markets.

For detailed technical documentation, reference designs, and support resources, customers are encouraged to visit NXP's official website or contact their local NXP sales office.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess