Product Overview: PSMN2R560PL127 - NXP Semiconductors
The PSMN2R560PL127 is a high-performance, low-voltage Power MOSFET produced by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is designed to meet the increasing demands for power efficiency and miniaturization in modern electronic applications. With its cutting-edge technology, the PSMN2R560PL127 is an ideal choice for a wide range of power management tasks.
Key Features
- Low On-State Resistance (RDS(on)): The PSMN2R560PL127 boasts an extremely low on-state resistance of only 2.56 mΩ at VGS = 10 V, which enhances its efficiency in conducting current and reduces power losses during operation.
- High Continuous Drain Current (ID): This MOSFET can sustain a high continuous drain current up to 100 A, making it suitable for applications requiring high current handling capabilities.
- Advanced Packaging: The device comes in an LFPAK56 (Power-SO8) package, which is known for its small footprint and excellent thermal performance. This packaging ensures that the MOSFET can operate reliably even under high power and temperature conditions.
- Low Threshold Voltage: The threshold voltage is designed to be low to enable operation at lower gate voltages, which is beneficial for battery-operated devices and low-voltage applications.
Applications
The versatility of the PSMN2R560PL127 allows it to be used in various applications, including:
- DC/DC converters
- Power supplies for servers, telecom, and computing infrastructure
- Motor drives
- Battery management systems
- Automotive applications
- Switching regulators
Quality and Reliability
NXP Semiconductors is committed to delivering products of the highest quality and reliability. The PSMN2R560PL127 is no exception, with rigorous testing and quality assurance measures in place to ensure that it meets the stringent standards required for industrial and automotive applications.
Environmental Compliance
In line with NXP's dedication to environmental stewardship, the PSMN2R560PL127 complies with various environmental regulations, including RoHS and REACH. This ensures that the product is free from harmful substances and is safe for both consumers and the environment.