EN
  • EN
  • DE

PSMN3R0-60BS

Part No PSMN3R0-60BS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description NOW NEXPERIA PSMN3R0-30MLC - POW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 834299-PSMN3R0-60BS
Ultra Librarian 3D Model Ultra Librarian PSMN3R0-60BS CAD Model

Description

Product Overview: PSMN3R0-60BS MOSFET by NXP Semiconductors

The PSMN3R0-60BS is a high-performance N-channel enhancement-mode field-effect transistor (MOSFET) designed by NXP Semiconductors, a leader in the semiconductor industry. This MOSFET is part of NXP's extensive portfolio of efficient power solutions and is specifically engineered to meet the demanding requirements of modern electronic circuits.

Key Features

  • Low On-Resistance: The PSMN3R0-60BS boasts an incredibly low on-resistance (R<sub>DS(on)) of just 3.0 mΩ at V<sub>GS = 10 V, which ensures minimal power loss and improved efficiency in operation.
  • High Current Capability: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current applications with ease, making it suitable for power-intensive tasks.
  • 60V Drain-Source Voltage: The device can support a drain-source voltage (V<sub>DS) up to 60V, providing a good margin for a variety of electronic designs.
  • Low Gate Charge: A low gate charge (Q<sub>G) enhances the switching performance, which is critical for high-speed applications.
  • Robust Package: The PSMN3R0-60BS is housed in a durable LFPAK56 (Power-SO8) package, which not only offers a compact footprint but also excellent thermal performance.

Applications

The PSMN3R0-60BS is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Computing and server power supplies
  • Automotive applications
  • High-performance power switching circuits

Reliability and Performance

NXP's commitment to quality ensures that the PSMN3R0-60BS MOSFET delivers not only in terms of performance but also reliability. It is designed to withstand harsh conditions and is characterized by a robust thermal performance, which contributes to its longevity and stable operation over a wide temperature range.

Whether you are designing a sophisticated power supply or looking to enhance the efficiency of a motor control application, the PSMN3R0-60BS from NXP Semiconductors is a choice that promises to deliver high efficiency, reliability, and performance.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6516 $57.8060
75+ $1.3552 $101.6400
115+ $1.3129 $150.9835
160+ $1.2705 $203.2800
205+ $1.2282 $251.7810
275+ $1.1011 $302.8025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess