ON Semiconductor 2SA1418S-TD Bipolar Transistor
The 2SA1418S-TD from ON Semiconductor is a high-quality PNP bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This semiconductor device is a crucial component in a wide range of electronic circuits, offering excellent performance in a compact SOT-89 package.
Key Features:
- Transistor Type: PNP - This transistor uses a PNP configuration which is commonly used in positive-ground or positive-voltage designs.
- Voltage Ratings: It can handle a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V. These ratings ensure the transistor can work effectively under a range of voltage conditions.
- Current Ratings: The 2SA1418S-TD can manage a collector current (IC) of up to -2A, making it suitable for moderate power applications.
- Power Dissipation: With a power dissipation of 1W, it can handle a moderate amount of power without overheating, making it reliable for continuous operation.
- High Gain Bandwidth Product: It features a high transition frequency (fT) of 120MHz, which indicates good performance in high-speed switching and amplification tasks.
- Low Saturation Voltage: The device has a low collector-emitter saturation voltage, which contributes to reduced power loss and increased efficiency in circuit operation.
Applications:
The ON Semiconductor 2SA1418S-TD is versatile and can be used in a variety of applications, including but not limited to:
- Audio Amplifiers
- Power Management Circuits
- Signal Processing
- DC-DC Converters
- Motor Control Circuits
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the 2SA1418S-TD is no exception. It is manufactured to high standards, ensuring reliability and performance consistency for the end-user. With its robust design and ON Semiconductor's reputation, this PNP transistor is an excellent choice for your circuit needs.