EN
  • EN
  • DE

PSMN3R2-25YLC

Part No PSMN3R2-25YLC
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 25 V 3.4 mΩ logic level MOSFET in LFPAK using NextPower technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240138-PSMN3R2-25YLC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN3R2-25YLC CAD Model

Description

PSMN3R2-25YLC - NXP Power MOSFET

The PSMN3R2-25YLC is a high-performance, 25V N-channel enhancement mode field-effect transistor (MOSFET) produced by NXP Semiconductors. This power MOSFET is designed to deliver efficiency and power density with a low on-state resistance (R<sub>DS(on)) and is part of NXP's extensive portfolio of MOSFETs that offer a range of voltage and power capabilities.

The device is housed in an LFPAK33 (Power-SO8) package, which is a leadless package designed for high thermal performance and reliability. The PSMN3R2-25YLC is optimized for power conversion applications and is particularly suited for DC-DC converters, motor drives, and computing applications where efficiency is key.

With its low threshold voltage and high efficiency, the PSMN3R2-25YLC is capable of handling high continuous (ID) and pulsed (IDM) currents, making it an ideal choice for demanding applications. The MOSFET also features ultra-low gate charge (Qg) which reduces switching losses, enabling high-frequency operation and further improving the efficiency of power conversion systems.

The PSMN3R2-25YLC also boasts robustness with its integrated ESD protection, ensuring the device's longevity and reliability even under stressful conditions. Its gull-wing leads provide for improved board-level reliability and easier visual inspection compared to traditional QFN packages.

Key specifications of the PSMN3R2-25YLC include:

  • Drain-source voltage (V<sub>DS): 25V
  • Continuous drain current (ID): 100A
  • Power dissipation (P<sub>D): 110W
  • Low on-state resistance (R<sub>DS(on))
  • Gate charge (Qg) optimized for reduced switching losses

The PSMN3R2-25YLC is RoHS compliant and is designed to meet the environmental and regulatory requirements of the electronics industry. With its advanced features and robust package, the PSMN3R2-25YLC from NXP is a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess